Molex Cable Assy, Crimp Skt-Free End, 225Mm; Connector To Connector Molex 215346-2113

Description
CABLE ASSY, CRIMP SKT-FREE END, 225MM; Connector to Connector:Squba 3.6 Crimp Terminal Socket to Free End; Cable Length - Imperial:8.9"; Cable Length - Metric:225mm; Product Range:Squba OTS 215346 Series; Jacket Color:Red RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, CRIMP SKT-FREE END, 225MM; Connector to Connector:Squba 3.6 Crimp Terminal Socket to Free End; Cable Length - Imperial:8.9"; Cable Length - Metric:225mm; Product Range:Squba OTS 215346 Series; Jacket Color:Red RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Crimp Skt-Free End, 225Mm; Connector To Connector Molex - 71AJ7611 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Crimp Skt-Free End, 225Mm; Connector To Connector Molex
71AJ7611
Cable Assy, Crimp Skt-Free End, 225Mm; Connector To Connector Molex 71AJ7611
CABLE ASSY, CRIMP SKT-FREE END, 225MM; Connector to Connector:Squba 3.6 Crimp Terminal Socket to Free End; Cable Length - Imperial:8.9"; Cable Length - Metric:225mm; Product Range:Squba OTS 215346 Series; Jacket Color:Red RoHS Compliant: Yes

CABLE ASSY, CRIMP SKT-FREE END, 225MM; Connector to Connector:Squba 3.6 Crimp Terminal Socket to Free End; Cable Length - Imperial:8.9"; Cable Length - Metric:225mm; Product Range:Squba OTS 215346 Series; Jacket Color:Red RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 71AJ7611
Product Name Cable Assy, Crimp Skt-Free End, 225Mm; Connector To Connector Molex
Cable Length 0.7382 ft (2.25 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Custom made OBDII 16pin SR split to four pcs DB9 female - QLC16102 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
QSFP+ - 10114734-4070LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 22.97 ft (70 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 102622 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details