Molex Cable Assy, Crimp Skt-Free End, 225Mm; Connector To Connector Molex 215346-2103

Description
CABLE ASSY, CRIMP SKT-FREE END, 225MM; Connector to Connector:Squba 3.6 Crimp Terminal Socket to Free End; Cable Length - Imperial:8.9"; Cable Length - Metric:225mm; Product Range:Squba OTS 215346 Series; Jacket Color:Red RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, CRIMP SKT-FREE END, 225MM; Connector to Connector:Squba 3.6 Crimp Terminal Socket to Free End; Cable Length - Imperial:8.9"; Cable Length - Metric:225mm; Product Range:Squba OTS 215346 Series; Jacket Color:Red RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Crimp Skt-Free End, 225Mm; Connector To Connector Molex - 71AJ7606 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Crimp Skt-Free End, 225Mm; Connector To Connector Molex
71AJ7606
Cable Assy, Crimp Skt-Free End, 225Mm; Connector To Connector Molex 71AJ7606
CABLE ASSY, CRIMP SKT-FREE END, 225MM; Connector to Connector:Squba 3.6 Crimp Terminal Socket to Free End; Cable Length - Imperial:8.9"; Cable Length - Metric:225mm; Product Range:Squba OTS 215346 Series; Jacket Color:Red RoHS Compliant: Yes

CABLE ASSY, CRIMP SKT-FREE END, 225MM; Connector to Connector:Squba 3.6 Crimp Terminal Socket to Free End; Cable Length - Imperial:8.9"; Cable Length - Metric:225mm; Product Range:Squba OTS 215346 Series; Jacket Color:Red RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 71AJ7606
Product Name Cable Assy, Crimp Skt-Free End, 225Mm; Connector To Connector Molex
Cable Length 0.7382 ft (2.25 dm)
Unlock Full Specs
to access all available technical data

Similar Products

OBDII 16pin male to HDB26pin female (High density 26pin) - QLC16107 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-M060002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 19.69 ft (60 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
HDMI Cables - 102578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 30 ft (91.44 dm)
View Details