Molex Jumper Wires, Pre-Crimped Leads 2153431212

Description
"Black 18 AWG Jumper Lead Pin to Cable (Round) Gold 5.91"" (150.00mm)"
Request a Quote Datasheet
Description
"Black 18 AWG Jumper Lead Pin to Cable (Round) Gold 5.91"" (150.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jumper Wires, Pre-Crimped Leads - 900-2153431212-ND - DigiKey
Thief River Falls, MN, United States
Jumper Wires, Pre-Crimped Leads
900-2153431212-ND
Jumper Wires, Pre-Crimped Leads 900-2153431212-ND
"Black 18 AWG Jumper Lead Pin to Cable (Round) Gold 5.91"" (150.00mm)"

"Black 18 AWG Jumper Lead Pin to Cable (Round) Gold 5.91"" (150.00mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 900-2153431212-ND
Product Name Jumper Wires, Pre-Crimped Leads
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-3340/404-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers
Hand-Formable Cable assemblies: Braided Jacket Cables -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details
Coaxial Cable - 100829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 32.81 ft (100 dm)
View Details
Flexible Coaxial Cable 6 GHz - FC659 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details