Molex Jumper Wires, Pre-Crimped Leads 2153431125

Description
"Black 16 AWG Jumper Lead Pin to Cable (Round) Tin 17.7"" (450.0mm)"
Request a Quote Datasheet
Description
"Black 16 AWG Jumper Lead Pin to Cable (Round) Tin 17.7"" (450.0mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jumper Wires, Pre-Crimped Leads - 23-2153431125-ND - DigiKey
Thief River Falls, MN, United States
Jumper Wires, Pre-Crimped Leads
23-2153431125-ND
Jumper Wires, Pre-Crimped Leads 23-2153431125-ND
"Black 16 AWG Jumper Lead Pin to Cable (Round) Tin 17.7"" (450.0mm)"

"Black 16 AWG Jumper Lead Pin to Cable (Round) Tin 17.7"" (450.0mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 23-2153431125-ND
Product Name Jumper Wires, Pre-Crimped Leads
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-2300/405-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers
Hand-Formable Cable assemblies: Braided Jacket Cables -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details
HDMI Cables - 102580 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 50 ft (152 dm)
Standards / Certifications RoHS
View Details
VANA Test Cable to 26.5 GHz - NTC195 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Rated Temperature -40 to 120 C (-40 to 248 F)
View Details