Molex Jumper Wires, Pre-Crimped Leads 2153431115

Description
"Black 18 AWG Jumper Lead Pin to Cable (Round) Tin 17.7"" (450.0mm)"
Request a Quote Datasheet
Description
"Black 18 AWG Jumper Lead Pin to Cable (Round) Tin 17.7"" (450.0mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jumper Wires, Pre-Crimped Leads - 900-2153431115-ND - DigiKey
Thief River Falls, MN, United States
Jumper Wires, Pre-Crimped Leads
900-2153431115-ND
Jumper Wires, Pre-Crimped Leads 900-2153431115-ND
"Black 18 AWG Jumper Lead Pin to Cable (Round) Tin 17.7"" (450.0mm)"

"Black 18 AWG Jumper Lead Pin to Cable (Round) Tin 17.7"" (450.0mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 900-2153431115-ND
Product Name Jumper Wires, Pre-Crimped Leads
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 5, Stainless Ball to Stainless Ball - AC-CHH0-5-2000-033 - Southco
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SW-35-FMR-48 - Maury Microwave
Specs
Application RF
Connector Type 3.5mm
View Details