Molex Cable Assy, Crimp Pin-Free End, 17.7; Connector To Connector Molex 215343-2225

Description
CABLE ASSY, CRIMP PIN-FREE END, 17.7"; Connector to Connector:Mini-Fit Jr. Crimp Pin to Free End; Cable Length - Imperial:17.7"; Cable Length - Metric:450mm; Product Range:Mini-Fit Jr. OTS 215343 Series; Jacket Color:Red RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, CRIMP PIN-FREE END, 17.7"; Connector to Connector:Mini-Fit Jr. Crimp Pin to Free End; Cable Length - Imperial:17.7"; Cable Length - Metric:450mm; Product Range:Mini-Fit Jr. OTS 215343 Series; Jacket Color:Red RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Crimp Pin-Free End, 17.7; Connector To Connector Molex - 83AH2119 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Crimp Pin-Free End, 17.7; Connector To Connector Molex
83AH2119
Cable Assy, Crimp Pin-Free End, 17.7; Connector To Connector Molex 83AH2119
CABLE ASSY, CRIMP PIN-FREE END, 17.7"; Connector to Connector:Mini-Fit Jr. Crimp Pin to Free End; Cable Length - Imperial:17.7"; Cable Length - Metric:450mm; Product Range:Mini-Fit Jr. OTS 215343 Series; Jacket Color:Red RoHS Compliant: Yes

CABLE ASSY, CRIMP PIN-FREE END, 17.7"; Connector to Connector:Mini-Fit Jr. Crimp Pin to Free End; Cable Length - Imperial:17.7"; Cable Length - Metric:450mm; Product Range:Mini-Fit Jr. OTS 215343 Series; Jacket Color:Red RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 83AH2119
Product Name Cable Assy, Crimp Pin-Free End, 17.7; Connector To Connector Molex
Cable Length 1.48 ft (4.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Green/Yellow PVC Single Wire - 55010830 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Mini-SAS - 10111837-M060002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 19.69 ft (60 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details