Molex Cable Assy, Crimp Pin-Free End, Red, 3; Connector To Connector Molex 215343-2221

Description
CABLE ASSY, CRIMP PIN-FREE END, RED, 3"; Connector to Connector:Mini-Fit Jr. Crimp Pin to Free End; Cable Length - Imperial:3"; Cable Length - Metric:75mm; Product Range:Mini-Fit Jr. OTS 215343 Series; Jacket Color:Red RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, CRIMP PIN-FREE END, RED, 3"; Connector to Connector:Mini-Fit Jr. Crimp Pin to Free End; Cable Length - Imperial:3"; Cable Length - Metric:75mm; Product Range:Mini-Fit Jr. OTS 215343 Series; Jacket Color:Red RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Crimp Pin-Free End, Red, 3; Connector To Connector Molex - 83AH2115 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Crimp Pin-Free End, Red, 3; Connector To Connector Molex
83AH2115
Cable Assy, Crimp Pin-Free End, Red, 3; Connector To Connector Molex 83AH2115
CABLE ASSY, CRIMP PIN-FREE END, RED, 3"; Connector to Connector:Mini-Fit Jr. Crimp Pin to Free End; Cable Length - Imperial:3"; Cable Length - Metric:75mm; Product Range:Mini-Fit Jr. OTS 215343 Series; Jacket Color:Red RoHS Compliant: Yes

CABLE ASSY, CRIMP PIN-FREE END, RED, 3"; Connector to Connector:Mini-Fit Jr. Crimp Pin to Free End; Cable Length - Imperial:3"; Cable Length - Metric:75mm; Product Range:Mini-Fit Jr. OTS 215343 Series; Jacket Color:Red RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 83AH2115
Product Name Cable Assy, Crimp Pin-Free End, Red, 3; Connector To Connector Molex
Cable Length 0.2461 ft (0.7500 dm)
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to F-Male Test Cable - C75NMFM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type N-Male, F-Male
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details