CABLE ASSY, CRIMP PIN-FREE END, 8.9"; Connector to Connector:Mini-Fit Jr. Crimp Pin to Free End; Cable Length - Imperial:8.9"; Cable Length - Metric:225mm; Product Range:Mini-Fit Jr. OTS 215343 Series; Jacket Color:Red RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 83AH2112 |
| Product Name | Cable Assy, Crimp Pin-Free End, 8.9; Connector To Connector Molex |
| Cable Length | 0.7382 ft (2.25 dm) |