Molex Cable Assy, Crimp Pin-Free End, Red, 3; Connector To Connector Molex 215343-2211

Description
CABLE ASSY, CRIMP PIN-FREE END, RED, 3"; Connector to Connector:Mini-Fit Jr. Crimp Pin to Free End; Cable Length - Imperial:3"; Cable Length - Metric:75mm; Product Range:Mini-Fit Jr. OTS 215343 Series; Jacket Color:Red RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, CRIMP PIN-FREE END, RED, 3"; Connector to Connector:Mini-Fit Jr. Crimp Pin to Free End; Cable Length - Imperial:3"; Cable Length - Metric:75mm; Product Range:Mini-Fit Jr. OTS 215343 Series; Jacket Color:Red RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Crimp Pin-Free End, Red, 3; Connector To Connector Molex - 83AH2110 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Crimp Pin-Free End, Red, 3; Connector To Connector Molex
83AH2110
Cable Assy, Crimp Pin-Free End, Red, 3; Connector To Connector Molex 83AH2110
CABLE ASSY, CRIMP PIN-FREE END, RED, 3"; Connector to Connector:Mini-Fit Jr. Crimp Pin to Free End; Cable Length - Imperial:3"; Cable Length - Metric:75mm; Product Range:Mini-Fit Jr. OTS 215343 Series; Jacket Color:Red RoHS Compliant: Yes

CABLE ASSY, CRIMP PIN-FREE END, RED, 3"; Connector to Connector:Mini-Fit Jr. Crimp Pin to Free End; Cable Length - Imperial:3"; Cable Length - Metric:75mm; Product Range:Mini-Fit Jr. OTS 215343 Series; Jacket Color:Red RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 83AH2110
Product Name Cable Assy, Crimp Pin-Free End, Red, 3; Connector To Connector Molex
Cable Length 0.2461 ft (0.7500 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2015HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 4.92 ft (15 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
HDMI Cables - 102580 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 50 ft (152 dm)
Standards / Certifications RoHS
View Details