Molex Cable Assy, Crimp Pin-Free End, 8.9; Connector To Connector Molex 215343-2103

Description
CABLE ASSY, CRIMP PIN-FREE END, 8.9"; Connector to Connector:Mini-Fit Jr. Crimp Pin to Free End; Cable Length - Imperial:8.9"; Cable Length - Metric:225mm; Product Range:Mini-Fit Jr. OTS 215343 Series; Jacket Color:Red RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, CRIMP PIN-FREE END, 8.9"; Connector to Connector:Mini-Fit Jr. Crimp Pin to Free End; Cable Length - Imperial:8.9"; Cable Length - Metric:225mm; Product Range:Mini-Fit Jr. OTS 215343 Series; Jacket Color:Red RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Crimp Pin-Free End, 8.9; Connector To Connector Molex - 83AH2092 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Crimp Pin-Free End, 8.9; Connector To Connector Molex
83AH2092
Cable Assy, Crimp Pin-Free End, 8.9; Connector To Connector Molex 83AH2092
CABLE ASSY, CRIMP PIN-FREE END, 8.9"; Connector to Connector:Mini-Fit Jr. Crimp Pin to Free End; Cable Length - Imperial:8.9"; Cable Length - Metric:225mm; Product Range:Mini-Fit Jr. OTS 215343 Series; Jacket Color:Red RoHS Compliant: Yes

CABLE ASSY, CRIMP PIN-FREE END, 8.9"; Connector to Connector:Mini-Fit Jr. Crimp Pin to Free End; Cable Length - Imperial:8.9"; Cable Length - Metric:225mm; Product Range:Mini-Fit Jr. OTS 215343 Series; Jacket Color:Red RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 83AH2092
Product Name Cable Assy, Crimp Pin-Free End, 8.9; Connector To Connector Molex
Cable Length 0.7382 ft (2.25 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 7, Zinc Barrel to Stainless Ball - AC-CAH0-7-0750-040 - Southco
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Flexible Test Cable, 18.0 GHz, 96.0″ - ULC-8FT-SMSM+ - Mini-Circuits
Specs
Cable Length 8 ft (24.38 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
3 suppliers
H07 V-K Single Fine Wire Stranded - 86023050 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details