CABLE ASSY, CRIMP PIN-FREE END, 17.7"; Connector to Connector:Mini-Fit Jr. Crimp Pin to Free End; Cable Length - Imperial:17.7"; Cable Length - Metric:450mm; Product Range:Mini-Fit Jr. OTS 215343 Series; Jacket Color:Black RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 83AH2089 |
| Product Name | Cable Assy, Crimp Pin-Free End, 17.7; Connector To Connector Molex |
| Cable Length | 1.48 ft (4.5 dm) |