Molex Crimped Wire 2153421221

Description
Molex 215342-1221 Crimp Wire
Request a Quote
Description
Molex 215342-1221 Crimp Wire
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crimped Wire - 2057626 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimped Wire
2057626
Crimped Wire 2057626
Molex 215342-1221 Crimp Wire

Molex 215342-1221 Crimp Wire

Supplier's Site
Crimped Wire - 2057627 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimped Wire
2057627
Crimped Wire 2057627
Molex 215342-1221 Crimp Wire

Molex 215342-1221 Crimp Wire

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Bare Conductor Wire and Cable
Product Number 2057626
Product Name Crimped Wire
International 1.5 mm² (0.0023 in²)
Unlock Full Specs
to access all available technical data

Similar Products

Tinned Copper Flat Braid, AA52569 -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Conductor Type Flat Braid
Cable Conductor Copper and Copper Alloys
Conductor Weight 0.0020 to 0.1833 lbs/ft (0.0030 to 0.2728 g/mm)
View Details
Signal Wire & Cable - CQ61163001 - TE Connectivity
Specs
Cable Conductor Copper and Copper Alloys
View Details
Crimped Wire - 1806026 - RS Components, Ltd.
RS Components, Ltd.
Specs
International 0.1400 mm² (2.17E-4 in²)
View Details
Copperweld Antenna Wire - 1330 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Conductor Type Stranded
Cable Conductor Copper and Copper Alloys
North American 20 to 14 AWG
View Details