Molex Cable Assy, Crimp Pin-Pin, Red, 17.7; Connector To Connector Molex 215342-2225

Description
CABLE ASSY, CRIMP PIN-PIN, RED, 17.7"; Connector to Connector:Mini-Fit Jr. Crimp Pin to Mini-Fit Jr. Crimp Pin; Cable Length - Imperial:17.7"; Cable Length - Metric:450mm; Product Range:Mini-Fit Jr. OTS 215342 Series RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, CRIMP PIN-PIN, RED, 17.7"; Connector to Connector:Mini-Fit Jr. Crimp Pin to Mini-Fit Jr. Crimp Pin; Cable Length - Imperial:17.7"; Cable Length - Metric:450mm; Product Range:Mini-Fit Jr. OTS 215342 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Crimp Pin-Pin, Red, 17.7; Connector To Connector Molex - 83AH2059 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Crimp Pin-Pin, Red, 17.7; Connector To Connector Molex
83AH2059
Cable Assy, Crimp Pin-Pin, Red, 17.7; Connector To Connector Molex 83AH2059
CABLE ASSY, CRIMP PIN-PIN, RED, 17.7"; Connector to Connector:Mini-Fit Jr. Crimp Pin to Mini-Fit Jr. Crimp Pin; Cable Length - Imperial:17.7"; Cable Length - Metric:450mm; Product Range:Mini-Fit Jr. OTS 215342 Series RoHS Compliant: Yes

CABLE ASSY, CRIMP PIN-PIN, RED, 17.7"; Connector to Connector:Mini-Fit Jr. Crimp Pin to Mini-Fit Jr. Crimp Pin; Cable Length - Imperial:17.7"; Cable Length - Metric:450mm; Product Range:Mini-Fit Jr. OTS 215342 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 83AH2059
Product Name Cable Assy, Crimp Pin-Pin, Red, 17.7; Connector To Connector Molex
Cable Length 1.48 ft (4.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; Extender Cable; RF
Cable Length 4 ft (12.19 dm)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details