Molex Cable Assy, Crimp Pin-Pin, Red, 5.9; Connector To Connector Molex 215342-2122

Description
CABLE ASSY, CRIMP PIN-PIN, RED, 5.9"; Connector to Connector:Mini-Fit Jr. Crimp Pin to Mini-Fit Jr. Crimp Pin; Cable Length - Imperial:5.9"; Cable Length - Metric:150mm; Product Range:Mini-Fit Jr. OTS 215342 Series; Jacket Color:Red RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, CRIMP PIN-PIN, RED, 5.9"; Connector to Connector:Mini-Fit Jr. Crimp Pin to Mini-Fit Jr. Crimp Pin; Cable Length - Imperial:5.9"; Cable Length - Metric:150mm; Product Range:Mini-Fit Jr. OTS 215342 Series; Jacket Color:Red RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Crimp Pin-Pin, Red, 5.9; Connector To Connector Molex - 83AH2051 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Crimp Pin-Pin, Red, 5.9; Connector To Connector Molex
83AH2051
Cable Assy, Crimp Pin-Pin, Red, 5.9; Connector To Connector Molex 83AH2051
CABLE ASSY, CRIMP PIN-PIN, RED, 5.9"; Connector to Connector:Mini-Fit Jr. Crimp Pin to Mini-Fit Jr. Crimp Pin; Cable Length - Imperial:5.9"; Cable Length - Metric:150mm; Product Range:Mini-Fit Jr. OTS 215342 Series; Jacket Color:Red RoHS Compliant: Yes

CABLE ASSY, CRIMP PIN-PIN, RED, 5.9"; Connector to Connector:Mini-Fit Jr. Crimp Pin to Mini-Fit Jr. Crimp Pin; Cable Length - Imperial:5.9"; Cable Length - Metric:150mm; Product Range:Mini-Fit Jr. OTS 215342 Series; Jacket Color:Red RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 83AH2051
Product Name Cable Assy, Crimp Pin-Pin, Red, 5.9; Connector To Connector Molex
Cable Length 0.4921 ft (1.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Potentiometer with cable tail - potentiometer with cable tail - BARTEC
Specs
Rated Temperature -28.89 to 21.11 C (-20 to 70 F)
View Details
Connection Cables for Uniaxial Piezoelectric Acceleration Sensors, Low noise coax cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control
Cable Type Coaxial
Cable Length 3.28 ft (10 dm)
View Details
ZB9043 | Sensor cable, PVC, 4 x 0.25 mm², fixed installation, gray -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details