CABLE ASSY, CRIMP PIN-PIN, BLK, 11.8"; Connector to Connector:Mini-Fit Jr. Crimp Pin to Mini-Fit Jr. Crimp Pin; Cable Length - Imperial:11.8"; Cable Length - Metric:300mm; Product Range:Mini-Fit Jr. OTS 215342 Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 83AH2048 |
| Product Name | Cable Assy, Crimp Pin-Pin, Blk, 11.8; Connector To Connector Molex |
| Cable Length | 0.9843 ft (3 dm) |