Molex Cable Assy, Crimp Pin-Pin, Blk, 8.9; Connector To Connector Molex 215342-1223

Description
CABLE ASSY, CRIMP PIN-PIN, BLK, 8.9"; Connector to Connector:Mini-Fit Jr. Crimp Pin to Mini-Fit Jr. Crimp Pin; Cable Length - Imperial:8.9"; Cable Length - Metric:225mm; Product Range:Mini-Fit Jr. OTS 215342 Series RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, CRIMP PIN-PIN, BLK, 8.9"; Connector to Connector:Mini-Fit Jr. Crimp Pin to Mini-Fit Jr. Crimp Pin; Cable Length - Imperial:8.9"; Cable Length - Metric:225mm; Product Range:Mini-Fit Jr. OTS 215342 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Crimp Pin-Pin, Blk, 8.9; Connector To Connector Molex - 83AH2047 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Crimp Pin-Pin, Blk, 8.9; Connector To Connector Molex
83AH2047
Cable Assy, Crimp Pin-Pin, Blk, 8.9; Connector To Connector Molex 83AH2047
CABLE ASSY, CRIMP PIN-PIN, BLK, 8.9"; Connector to Connector:Mini-Fit Jr. Crimp Pin to Mini-Fit Jr. Crimp Pin; Cable Length - Imperial:8.9"; Cable Length - Metric:225mm; Product Range:Mini-Fit Jr. OTS 215342 Series RoHS Compliant: Yes

CABLE ASSY, CRIMP PIN-PIN, BLK, 8.9"; Connector to Connector:Mini-Fit Jr. Crimp Pin to Mini-Fit Jr. Crimp Pin; Cable Length - Imperial:8.9"; Cable Length - Metric:225mm; Product Range:Mini-Fit Jr. OTS 215342 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 83AH2047
Product Name Cable Assy, Crimp Pin-Pin, Blk, 8.9; Connector To Connector Molex
Cable Length 0.7382 ft (2.25 dm)
Unlock Full Specs
to access all available technical data

Similar Products

OBDII J1962 cable to female through a button control cable - QLC16096 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2015HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 4.92 ft (15 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 101006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details