Molex Cable Assy, Crimp Pin-Pin, Blk, 5.9; Connector To Connector Molex 215342-1122

Description
CABLE ASSY, CRIMP PIN-PIN, BLK, 5.9"; Connector to Connector:Mini-Fit Jr. Crimp Pin to Mini-Fit Jr. Crimp Pin; Cable Length - Imperial:5.9"; Cable Length - Metric:150mm; Product Range:Mini-Fit Jr. OTS 215342 Series RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, CRIMP PIN-PIN, BLK, 5.9"; Connector to Connector:Mini-Fit Jr. Crimp Pin to Mini-Fit Jr. Crimp Pin; Cable Length - Imperial:5.9"; Cable Length - Metric:150mm; Product Range:Mini-Fit Jr. OTS 215342 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Crimp Pin-Pin, Blk, 5.9; Connector To Connector Molex - 83AH2041 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Crimp Pin-Pin, Blk, 5.9; Connector To Connector Molex
83AH2041
Cable Assy, Crimp Pin-Pin, Blk, 5.9; Connector To Connector Molex 83AH2041
CABLE ASSY, CRIMP PIN-PIN, BLK, 5.9"; Connector to Connector:Mini-Fit Jr. Crimp Pin to Mini-Fit Jr. Crimp Pin; Cable Length - Imperial:5.9"; Cable Length - Metric:150mm; Product Range:Mini-Fit Jr. OTS 215342 Series RoHS Compliant: Yes

CABLE ASSY, CRIMP PIN-PIN, BLK, 5.9"; Connector to Connector:Mini-Fit Jr. Crimp Pin to Mini-Fit Jr. Crimp Pin; Cable Length - Imperial:5.9"; Cable Length - Metric:150mm; Product Range:Mini-Fit Jr. OTS 215342 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 83AH2041
Product Name Cable Assy, Crimp Pin-Pin, Blk, 5.9; Connector To Connector Molex
Cable Length 0.4921 ft (1.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SCANIA 16 PIN Cable Autocom DS150 Truck cable - QLC16092 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2030LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
HDMI Cables - 102577 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 100 ft (305 dm)
Standards / Certifications RoHS
View Details