Molex Jumper Wires, Pre-Crimped Leads 2153412215

Description
"Red 18 AWG Jumper Lead Socket to Cable (Round) Gold 17.7"" (450.0mm)"
Request a Quote Datasheet
Description
"Red 18 AWG Jumper Lead Socket to Cable (Round) Gold 17.7"" (450.0mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jumper Wires, Pre-Crimped Leads - 900-2153412215-ND - DigiKey
Thief River Falls, MN, United States
Jumper Wires, Pre-Crimped Leads
900-2153412215-ND
Jumper Wires, Pre-Crimped Leads 900-2153412215-ND
"Red 18 AWG Jumper Lead Socket to Cable (Round) Gold 17.7"" (450.0mm)"

"Red 18 AWG Jumper Lead Socket to Cable (Round) Gold 17.7"" (450.0mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 900-2153412215-ND
Product Name Jumper Wires, Pre-Crimped Leads
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 6, Zinc Barrel to Zinc
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Flexible Cable, DC-110 GHz, 6.0″ - AP110-0.5-W1M+ - Mini-Circuits
Specs
Application Instrumentation and Control
Cable Type Coaxial
Connector Type 1.0 mm-Male
View Details
H07 V-K Single Fine Wire Stranded - 86023040 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details