Molex Crimped Wire 2153411122

Description
Molex 215341-1122 Crimp Wire
Request a Quote
Description
Molex 215341-1122 Crimp Wire
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crimped Wire - 2057389 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimped Wire
2057389
Crimped Wire 2057389
Molex 215341-1122 Crimp Wire

Molex 215341-1122 Crimp Wire

Supplier's Site
Crimped Wire - 2057390 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimped Wire
2057390
Crimped Wire 2057390
Molex 215341-1122 Crimp Wire

Molex 215341-1122 Crimp Wire

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Bare Conductor Wire and Cable
Product Number 2057389
Product Name Crimped Wire
Unlock Full Specs
to access all available technical data

Similar Products

Oriented Wire - 2421712-1 - TE Connectivity
Specs
Width 1.97 inch (50 mm)
Thickness 0.0630 inch (1.6 mm)
View Details
Stainless Steel Oval Braided Wire - NES 24736-304SS - Cooner Wire Company
Specs
Conductor Type Stranded; Oval Braid
Cable Conductor Stainless Steel
Conductor Weight 0.0140 lbs/ft (0.0208 g/mm)
View Details
Crimped Wire - 1806056 - RS Components, Ltd.
RS Components, Ltd.
Specs
International 0.2500 mm² (3.88E-4 in²)
View Details
Silver Plated Copper Wire Shielding Braid, AA59569 -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Cable Conductor Copper and Copper Alloys
Conductor Weight 0.0020 to 0.2673 lbs/ft (0.0030 to 0.3978 g/mm)
North American 30 to 36 AWG
View Details