CABLE ASSY, CRIMP SKT-FREE END, RED, 3"; Connector to Connector:Mini-Fit Jr. Crimp Socket to Free End; Cable Length - Imperial:3"; Cable Length - Metric:75mm; Product Range:Mini-Fit Jr. OTS 215341 Series; Jacket Color:Red RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 83AH2035 |
| Product Name | Cable Assy, Crimp Skt-Free End, Red, 3; Connector To Connector Molex |
| Cable Length | 0.2461 ft (0.7500 dm) |