Molex Cable Assy, Crimp Skt-Free End, 8.9; Connector To Connector Molex 215341-1213

Description
CABLE ASSY, CRIMP SKT-FREE END, 8.9"; Connector to Connector:Mini-Fit Jr. Crimp Socket to Free End; Cable Length - Imperial:8.9"; Cable Length - Metric:225mm; Product Range:Mini-Fit Jr. OTS 215341 Series; Jacket Color:Black RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, CRIMP SKT-FREE END, 8.9"; Connector to Connector:Mini-Fit Jr. Crimp Socket to Free End; Cable Length - Imperial:8.9"; Cable Length - Metric:225mm; Product Range:Mini-Fit Jr. OTS 215341 Series; Jacket Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Crimp Skt-Free End, 8.9; Connector To Connector Molex - 83AH2002 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Crimp Skt-Free End, 8.9; Connector To Connector Molex
83AH2002
Cable Assy, Crimp Skt-Free End, 8.9; Connector To Connector Molex 83AH2002
CABLE ASSY, CRIMP SKT-FREE END, 8.9"; Connector to Connector:Mini-Fit Jr. Crimp Socket to Free End; Cable Length - Imperial:8.9"; Cable Length - Metric:225mm; Product Range:Mini-Fit Jr. OTS 215341 Series; Jacket Color:Black RoHS Compliant: Yes

CABLE ASSY, CRIMP SKT-FREE END, 8.9"; Connector to Connector:Mini-Fit Jr. Crimp Socket to Free End; Cable Length - Imperial:8.9"; Cable Length - Metric:225mm; Product Range:Mini-Fit Jr. OTS 215341 Series; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 83AH2002
Product Name Cable Assy, Crimp Skt-Free End, 8.9; Connector To Connector Molex
Cable Length 0.7382 ft (2.25 dm)
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
SpaceNXT™ QT Series: Space Qualified Phase Stable Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
View Details