Molex Cable Assy, Crimp Skt-Free End, 5.9; Connector To Connector Molex 215341-1212

Description
CABLE ASSY, CRIMP SKT-FREE END, 5.9"; Connector to Connector:Mini-Fit Jr. Crimp Socket to Free End; Cable Length - Imperial:5.9"; Cable Length - Metric:150mm; Product Range:Mini-Fit Jr. OTS 215341 Series; Jacket Color:Black RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, CRIMP SKT-FREE END, 5.9"; Connector to Connector:Mini-Fit Jr. Crimp Socket to Free End; Cable Length - Imperial:5.9"; Cable Length - Metric:150mm; Product Range:Mini-Fit Jr. OTS 215341 Series; Jacket Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Crimp Skt-Free End, 5.9; Connector To Connector Molex - 83AH2001 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Crimp Skt-Free End, 5.9; Connector To Connector Molex
83AH2001
Cable Assy, Crimp Skt-Free End, 5.9; Connector To Connector Molex 83AH2001
CABLE ASSY, CRIMP SKT-FREE END, 5.9"; Connector to Connector:Mini-Fit Jr. Crimp Socket to Free End; Cable Length - Imperial:5.9"; Cable Length - Metric:150mm; Product Range:Mini-Fit Jr. OTS 215341 Series; Jacket Color:Black RoHS Compliant: Yes

CABLE ASSY, CRIMP SKT-FREE END, 5.9"; Connector to Connector:Mini-Fit Jr. Crimp Socket to Free End; Cable Length - Imperial:5.9"; Cable Length - Metric:150mm; Product Range:Mini-Fit Jr. OTS 215341 Series; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 83AH2001
Product Name Cable Assy, Crimp Skt-Free End, 5.9; Connector To Connector Molex
Cable Length 0.4921 ft (1.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P010002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
2 suppliers
Coaxial Cable - 100828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details