Molex Cable Assy, Crimp Skt-Free End, 11.8; Connector To Connector Molex 215341-1124

Description
CABLE ASSY, CRIMP SKT-FREE END, 11.8"; Connector to Connector:Mini-Fit Jr. Crimp Socket to Free End; Cable Length - Imperial:11.8"; Cable Length - Metric:300mm; Product Range:Mini-Fit Jr. OTS 215341 Series; Jacket Color:Black RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, CRIMP SKT-FREE END, 11.8"; Connector to Connector:Mini-Fit Jr. Crimp Socket to Free End; Cable Length - Imperial:11.8"; Cable Length - Metric:300mm; Product Range:Mini-Fit Jr. OTS 215341 Series; Jacket Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Crimp Skt-Free End, 11.8; Connector To Connector Molex - 83AH1993 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Crimp Skt-Free End, 11.8; Connector To Connector Molex
83AH1993
Cable Assy, Crimp Skt-Free End, 11.8; Connector To Connector Molex 83AH1993
CABLE ASSY, CRIMP SKT-FREE END, 11.8"; Connector to Connector:Mini-Fit Jr. Crimp Socket to Free End; Cable Length - Imperial:11.8"; Cable Length - Metric:300mm; Product Range:Mini-Fit Jr. OTS 215341 Series; Jacket Color:Black RoHS Compliant: Yes

CABLE ASSY, CRIMP SKT-FREE END, 11.8"; Connector to Connector:Mini-Fit Jr. Crimp Socket to Free End; Cable Length - Imperial:11.8"; Cable Length - Metric:300mm; Product Range:Mini-Fit Jr. OTS 215341 Series; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 83AH1993
Product Name Cable Assy, Crimp Skt-Free End, 11.8; Connector To Connector Molex
Cable Length 0.9843 ft (3 dm)
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; Extender Cable; RF
Cable Length 4 ft (12.19 dm)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
Phase Stable Cable Assemblies: Lab-Flex® T Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Application RF
View Details