Molex Cable Assy, Crimp Skt-Free End, 8.9; Connector To Connector Molex 215341-1123

Description
CABLE ASSY, CRIMP SKT-FREE END, 8.9"; Connector to Connector:Mini-Fit Jr. Crimp Socket to Free End; Cable Length - Imperial:8.9"; Cable Length - Metric:225mm; Product Range:Mini-Fit Jr. OTS 215341 Series; Jacket Color:Black RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, CRIMP SKT-FREE END, 8.9"; Connector to Connector:Mini-Fit Jr. Crimp Socket to Free End; Cable Length - Imperial:8.9"; Cable Length - Metric:225mm; Product Range:Mini-Fit Jr. OTS 215341 Series; Jacket Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Crimp Skt-Free End, 8.9; Connector To Connector Molex - 83AH1992 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Crimp Skt-Free End, 8.9; Connector To Connector Molex
83AH1992
Cable Assy, Crimp Skt-Free End, 8.9; Connector To Connector Molex 83AH1992
CABLE ASSY, CRIMP SKT-FREE END, 8.9"; Connector to Connector:Mini-Fit Jr. Crimp Socket to Free End; Cable Length - Imperial:8.9"; Cable Length - Metric:225mm; Product Range:Mini-Fit Jr. OTS 215341 Series; Jacket Color:Black RoHS Compliant: Yes

CABLE ASSY, CRIMP SKT-FREE END, 8.9"; Connector to Connector:Mini-Fit Jr. Crimp Socket to Free End; Cable Length - Imperial:8.9"; Cable Length - Metric:225mm; Product Range:Mini-Fit Jr. OTS 215341 Series; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 83AH1992
Product Name Cable Assy, Crimp Skt-Free End, 8.9; Connector To Connector Molex
Cable Length 0.7382 ft (2.25 dm)
Unlock Full Specs
to access all available technical data

Similar Products

OBD overmolded plug to Mitsubishi 12pin male with DC jack - QLC16047 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
QSFP+ - 10114734-2010HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Coaxial Cable - 100829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 32.81 ft (100 dm)
View Details