Molex Cable Assy, Crimp Skt-Free End, 11.8; Connector To Connector Molex 215341-1114

Description
CABLE ASSY, CRIMP SKT-FREE END, 11.8"; Connector to Connector:Mini-Fit Jr. Crimp Socket to Free End; Cable Length - Imperial:11.8"; Cable Length - Metric:300mm; Product Range:Mini-Fit Jr. OTS 215341 Series; Jacket Color:Black RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, CRIMP SKT-FREE END, 11.8"; Connector to Connector:Mini-Fit Jr. Crimp Socket to Free End; Cable Length - Imperial:11.8"; Cable Length - Metric:300mm; Product Range:Mini-Fit Jr. OTS 215341 Series; Jacket Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Crimp Skt-Free End, 11.8; Connector To Connector Molex - 83AH1988 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Crimp Skt-Free End, 11.8; Connector To Connector Molex
83AH1988
Cable Assy, Crimp Skt-Free End, 11.8; Connector To Connector Molex 83AH1988
CABLE ASSY, CRIMP SKT-FREE END, 11.8"; Connector to Connector:Mini-Fit Jr. Crimp Socket to Free End; Cable Length - Imperial:11.8"; Cable Length - Metric:300mm; Product Range:Mini-Fit Jr. OTS 215341 Series; Jacket Color:Black RoHS Compliant: Yes

CABLE ASSY, CRIMP SKT-FREE END, 11.8"; Connector to Connector:Mini-Fit Jr. Crimp Socket to Free End; Cable Length - Imperial:11.8"; Cable Length - Metric:300mm; Product Range:Mini-Fit Jr. OTS 215341 Series; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 83AH1988
Product Name Cable Assy, Crimp Skt-Free End, 11.8; Connector To Connector Molex
Cable Length 0.9843 ft (3 dm)
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N-Male to N-Male Test Cable - C50NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
Semi-Formable Cable Assemblies: Aluminum Low-Loss Cables -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details