The Cable Assembly, Crimp Socket-Free End, part number 83AH1984, features a Mini-Fit Jr. female connector to a pigtail configuration. It has a cable length of 450 mm (17.7 inches) and is constructed with 20 AWG wire, suitable for power and wire-to-board or wire-to-wire applications. The assembly is made with brass metal and has tin plating for both mating and termination. It supports a maximum current of 9.0 A and a voltage of up to 600 V. The cable is black in color and is packaged in a bag. This product is RoHS compliant and is designed for use with Mini-Fit Jr. receptacle housings.
CABLE ASSY, CRIMP SKT-FREE END, 17.7"; Connector to Connector:Mini-Fit Jr. Crimp Socket to Free End; Cable Length - Imperial:17.7"; Cable Length - Metric:450mm; Product Range:Mini-Fit Jr. OTS 215341 Series; Jacket Color:Black RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 83AH1984 |
| Product Name | Cable Assy, Crimp Skt-Free End, 17.7; Connector To Connector Molex |
| Cable Length | 1.48 ft (4.5 dm) |