CABLE ASSY, CRIMP SKT-FREE END, 8.9"; Connector to Connector:Mini-Fit Jr. Crimp Socket to Free End; Cable Length - Imperial:8.9"; Cable Length - Metric:225mm; Product Range:Mini-Fit Jr. OTS 215341 Series; Jacket Color:Black RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 83AH1982 |
| Product Name | Cable Assy, Crimp Skt-Free End, 8.9; Connector To Connector Molex |
| Cable Length | 0.7382 ft (2.25 dm) |