Molex Cable Assy, Crimp Skt-Free End, Blk, 3; Connector To Connector Molex 215341-1101

Description
CABLE ASSY, CRIMP SKT-FREE END, BLK, 3"; Connector to Connector:Mini-Fit Jr. Crimp Socket to Free End; Cable Length - Imperial:3"; Cable Length - Metric:75mm; Product Range:Mini-Fit Jr. OTS 215341 Series; Jacket Color:Black RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, CRIMP SKT-FREE END, BLK, 3"; Connector to Connector:Mini-Fit Jr. Crimp Socket to Free End; Cable Length - Imperial:3"; Cable Length - Metric:75mm; Product Range:Mini-Fit Jr. OTS 215341 Series; Jacket Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Crimp Skt-Free End, Blk, 3; Connector To Connector Molex - 83AH1980 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Crimp Skt-Free End, Blk, 3; Connector To Connector Molex
83AH1980
Cable Assy, Crimp Skt-Free End, Blk, 3; Connector To Connector Molex 83AH1980
CABLE ASSY, CRIMP SKT-FREE END, BLK, 3"; Connector to Connector:Mini-Fit Jr. Crimp Socket to Free End; Cable Length - Imperial:3"; Cable Length - Metric:75mm; Product Range:Mini-Fit Jr. OTS 215341 Series; Jacket Color:Black RoHS Compliant: Yes

CABLE ASSY, CRIMP SKT-FREE END, BLK, 3"; Connector to Connector:Mini-Fit Jr. Crimp Socket to Free End; Cable Length - Imperial:3"; Cable Length - Metric:75mm; Product Range:Mini-Fit Jr. OTS 215341 Series; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 83AH1980
Product Name Cable Assy, Crimp Skt-Free End, Blk, 3; Connector To Connector Molex
Cable Length 0.2461 ft (0.7500 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Precision Test Cable, 18.0 GHz, 1.64 ft. (0.5m) - CBL-0.5M-SMNM+ - Mini-Circuits
Specs
Cable Length 1.64 ft (5 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Semi-Formable Cable Assemblies: Aluminum Low-Loss Cables -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details