Molex Cable Assy, Crimp Skt-Skt, Red, 17.7; Connector To Connector Molex 215340-2225

Description
CABLE ASSY, CRIMP SKT-SKT, RED, 17.7"; Connector to Connector:Mini-Fit Jr. Crimp Socket to Mini-Fit Jr. Crimp Socket; Cable Length - Imperial:17.7"; Cable Length - Metric:450mm; Product Range:Mini-Fit Jr. OTS 215340 Series RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, CRIMP SKT-SKT, RED, 17.7"; Connector to Connector:Mini-Fit Jr. Crimp Socket to Mini-Fit Jr. Crimp Socket; Cable Length - Imperial:17.7"; Cable Length - Metric:450mm; Product Range:Mini-Fit Jr. OTS 215340 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Crimp Skt-Skt, Red, 17.7; Connector To Connector Molex - 83AH1979 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Crimp Skt-Skt, Red, 17.7; Connector To Connector Molex
83AH1979
Cable Assy, Crimp Skt-Skt, Red, 17.7; Connector To Connector Molex 83AH1979
CABLE ASSY, CRIMP SKT-SKT, RED, 17.7"; Connector to Connector:Mini-Fit Jr. Crimp Socket to Mini-Fit Jr. Crimp Socket; Cable Length - Imperial:17.7"; Cable Length - Metric:450mm; Product Range:Mini-Fit Jr. OTS 215340 Series RoHS Compliant: Yes

CABLE ASSY, CRIMP SKT-SKT, RED, 17.7"; Connector to Connector:Mini-Fit Jr. Crimp Socket to Mini-Fit Jr. Crimp Socket; Cable Length - Imperial:17.7"; Cable Length - Metric:450mm; Product Range:Mini-Fit Jr. OTS 215340 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 83AH1979
Product Name Cable Assy, Crimp Skt-Skt, Red, 17.7; Connector To Connector Molex
Cable Length 1.48 ft (4.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
SpaceNXT™ Q: Space Qualified Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
View Details