Molex Cable Assy, Crimp Skt-Skt, Red, 3; Connector To Connector Molex 215340-2121

Description
CABLE ASSY, CRIMP SKT-SKT, RED, 3"; Connector to Connector:Mini-Fit Jr. Crimp Socket to Mini-Fit Jr. Crimp Socket; Cable Length - Imperial:3"; Cable Length - Metric:75mm; Product Range:Mini-Fit Jr. OTS 215340 Series; Jacket Color:RedRoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, CRIMP SKT-SKT, RED, 3"; Connector to Connector:Mini-Fit Jr. Crimp Socket to Mini-Fit Jr. Crimp Socket; Cable Length - Imperial:3"; Cable Length - Metric:75mm; Product Range:Mini-Fit Jr. OTS 215340 Series; Jacket Color:RedRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Crimp Skt-Skt, Red, 3; Connector To Connector Molex - 83AH1970 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Crimp Skt-Skt, Red, 3; Connector To Connector Molex
83AH1970
Cable Assy, Crimp Skt-Skt, Red, 3; Connector To Connector Molex 83AH1970
CABLE ASSY, CRIMP SKT-SKT, RED, 3"; Connector to Connector:Mini-Fit Jr. Crimp Socket to Mini-Fit Jr. Crimp Socket; Cable Length - Imperial:3"; Cable Length - Metric:75mm; Product Range:Mini-Fit Jr. OTS 215340 Series; Jacket Color:RedRoHS Compliant: Yes

CABLE ASSY, CRIMP SKT-SKT, RED, 3"; Connector to Connector:Mini-Fit Jr. Crimp Socket to Mini-Fit Jr. Crimp Socket; Cable Length - Imperial:3"; Cable Length - Metric:75mm; Product Range:Mini-Fit Jr. OTS 215340 Series; Jacket Color:RedRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 83AH1970
Product Name Cable Assy, Crimp Skt-Skt, Red, 3; Connector To Connector Molex
Cable Length 0.2461 ft (0.7500 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Porsche 19pin to OBD II female cable - QLC16089 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
QSFP+ - 10114734-3050HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 102618 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details