Molex Cable Assy, Crimp Skt-Skt, Blk, 17.7; Connector To Connector Molex 215340-1225

Description
CABLE ASSY, CRIMP SKT-SKT, BLK, 17.7"; Connector to Connector:Mini-Fit Jr. Crimp Socket to Mini-Fit Jr. Crimp Socket; Cable Length - Imperial:17.7"; Cable Length - Metric:450mm; Product Range:Mini-Fit Jr. OTS 215340 Series RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, CRIMP SKT-SKT, BLK, 17.7"; Connector to Connector:Mini-Fit Jr. Crimp Socket to Mini-Fit Jr. Crimp Socket; Cable Length - Imperial:17.7"; Cable Length - Metric:450mm; Product Range:Mini-Fit Jr. OTS 215340 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Crimp Skt-Skt, Blk, 17.7; Connector To Connector Molex - 83AH1969 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Crimp Skt-Skt, Blk, 17.7; Connector To Connector Molex
83AH1969
Cable Assy, Crimp Skt-Skt, Blk, 17.7; Connector To Connector Molex 83AH1969
CABLE ASSY, CRIMP SKT-SKT, BLK, 17.7"; Connector to Connector:Mini-Fit Jr. Crimp Socket to Mini-Fit Jr. Crimp Socket; Cable Length - Imperial:17.7"; Cable Length - Metric:450mm; Product Range:Mini-Fit Jr. OTS 215340 Series RoHS Compliant: Yes

CABLE ASSY, CRIMP SKT-SKT, BLK, 17.7"; Connector to Connector:Mini-Fit Jr. Crimp Socket to Mini-Fit Jr. Crimp Socket; Cable Length - Imperial:17.7"; Cable Length - Metric:450mm; Product Range:Mini-Fit Jr. OTS 215340 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 83AH1969
Product Name Cable Assy, Crimp Skt-Skt, Blk, 17.7; Connector To Connector Molex
Cable Length 1.48 ft (4.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Truck Overmolded J1939 9-Pin Male to Dual Female Splitter - QLC16013 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-M060002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 19.69 ft (60 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Interface Adapters & Converters - 100789 - RS Components, Ltd.
Specs
Application Computer
Connector Type D-sub, 9-Pin
Gender Male-Male
View Details