Molex Cable Assy, Crimp Skt-Skt, Blk, 5.9; Connector To Connector Molex 215340-1222

Description
CABLE ASSY, CRIMP SKT-SKT, BLK, 5.9"; Connector to Connector:Mini-Fit Jr. Crimp Socket to Mini-Fit Jr. Crimp Socket; Cable Length - Imperial:5.9"; Cable Length - Metric:150mm; Product Range:Mini-Fit Jr. OTS 215340 Series RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, CRIMP SKT-SKT, BLK, 5.9"; Connector to Connector:Mini-Fit Jr. Crimp Socket to Mini-Fit Jr. Crimp Socket; Cable Length - Imperial:5.9"; Cable Length - Metric:150mm; Product Range:Mini-Fit Jr. OTS 215340 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Crimp Skt-Skt, Blk, 5.9; Connector To Connector Molex - 83AH1966 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Crimp Skt-Skt, Blk, 5.9; Connector To Connector Molex
83AH1966
Cable Assy, Crimp Skt-Skt, Blk, 5.9; Connector To Connector Molex 83AH1966
CABLE ASSY, CRIMP SKT-SKT, BLK, 5.9"; Connector to Connector:Mini-Fit Jr. Crimp Socket to Mini-Fit Jr. Crimp Socket; Cable Length - Imperial:5.9"; Cable Length - Metric:150mm; Product Range:Mini-Fit Jr. OTS 215340 Series RoHS Compliant: Yes

CABLE ASSY, CRIMP SKT-SKT, BLK, 5.9"; Connector to Connector:Mini-Fit Jr. Crimp Socket to Mini-Fit Jr. Crimp Socket; Cable Length - Imperial:5.9"; Cable Length - Metric:150mm; Product Range:Mini-Fit Jr. OTS 215340 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 83AH1966
Product Name Cable Assy, Crimp Skt-Skt, Blk, 5.9; Connector To Connector Molex
Cable Length 0.4921 ft (1.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Overmolded OBD II with single wire to HID for car lighting - QLC16075 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P005002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Coaxial Cable - 100829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 32.81 ft (100 dm)
View Details