Molex Cable Assy, Crimp Skt-Skt, Blk, 11.8; Connector To Connector Molex 215340-1124

Description
CABLE ASSY, CRIMP SKT-SKT, BLK, 11.8"; Connector to Connector:Mini-Fit Jr. Crimp Socket to Mini-Fit Jr. Crimp Socket; Cable Length - Imperial:11.8"; Cable Length - Metric:300mm; Product Range:Mini-Fit Jr. OTS 215340 Series RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, CRIMP SKT-SKT, BLK, 11.8"; Connector to Connector:Mini-Fit Jr. Crimp Socket to Mini-Fit Jr. Crimp Socket; Cable Length - Imperial:11.8"; Cable Length - Metric:300mm; Product Range:Mini-Fit Jr. OTS 215340 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Crimp Skt-Skt, Blk, 11.8; Connector To Connector Molex - 83AH1963 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Crimp Skt-Skt, Blk, 11.8; Connector To Connector Molex
83AH1963
Cable Assy, Crimp Skt-Skt, Blk, 11.8; Connector To Connector Molex 83AH1963
CABLE ASSY, CRIMP SKT-SKT, BLK, 11.8"; Connector to Connector:Mini-Fit Jr. Crimp Socket to Mini-Fit Jr. Crimp Socket; Cable Length - Imperial:11.8"; Cable Length - Metric:300mm; Product Range:Mini-Fit Jr. OTS 215340 Series RoHS Compliant: Yes

CABLE ASSY, CRIMP SKT-SKT, BLK, 11.8"; Connector to Connector:Mini-Fit Jr. Crimp Socket to Mini-Fit Jr. Crimp Socket; Cable Length - Imperial:11.8"; Cable Length - Metric:300mm; Product Range:Mini-Fit Jr. OTS 215340 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 83AH1963
Product Name Cable Assy, Crimp Skt-Skt, Blk, 11.8; Connector To Connector Molex
Cable Length 0.9843 ft (3 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - 8-pole - M12 / 8-pole - V-SK8P-M12-S-G-15M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 49.21 ft (150 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Super Flexible Interconnect, 0.047
Specs
Cable Length 3 ft (9.14 dm)
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers