Molex Rectangular Cable Assemblies 2153300610

Description
6 Position Cable Assembly Rectangular Socket to Socket 3.28' (1.00m)
Request a Quote Datasheet
Description
6 Position Cable Assembly Rectangular Socket to Socket 3.28' (1.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Cable Assemblies - 900-2153300610-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Cable Assemblies
900-2153300610-ND
Rectangular Cable Assemblies 900-2153300610-ND
6 Position Cable Assembly Rectangular Socket to Socket 3.28' (1.00m)

6 Position Cable Assembly Rectangular Socket to Socket 3.28' (1.00m)

Buy Now Datasheet
Cable Assy, 6P Rcpt-Rcpt, 1M; Connector To Connector Molex - 99AJ5539 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 6P Rcpt-Rcpt, 1M; Connector To Connector Molex
99AJ5539
Cable Assy, 6P Rcpt-Rcpt, 1M; Connector To Connector Molex 99AJ5539
CABLE ASSY, 6P RCPT-RCPT, 1M; Connector to Connector:Mini-Fit Jr. Receptacle to Mini-Fit Jr. Receptacle; No. of Positions:6Positions ; Connector Pitch:4.2mm; No. of Rows:1 Row; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft RoHS Compliant: Yes

CABLE ASSY, 6P RCPT-RCPT, 1M; Connector to Connector:Mini-Fit Jr. Receptacle to Mini-Fit Jr. Receptacle; No. of Positions:6Positions; Connector Pitch:4.2mm; No. of Rows:1 Row; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 900-2153300610-ND 99AJ5539
Product Name Rectangular Cable Assemblies Cable Assy, 6P Rcpt-Rcpt, 1M; Connector To Connector Molex
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Circular Cable Assemblies - 2171-NEBU-M12G5-E-10-Q8N-LE5-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 32.8 ft (99.97 dm)
View Details
Cable Assemblies - Coaxial Cables (RF) - C50NMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
Standard Cable Assemblies - Bx8SML-Be8418(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
USB 2.0 A Male to USB 2.0 B Male, Black color, 26/20AWG, 16FT Length - 3021025-16 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 16 ft (48.77 dm)
View Details
4 suppliers