Molex Rectangular Cable Assemblies 2153300605

Description
6 Position Cable Assembly Rectangular Socket to Socket 1.64' (500.00mm)
Request a Quote Datasheet
Description
6 Position Cable Assembly Rectangular Socket to Socket 1.64' (500.00mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Cable Assemblies - 900-2153300605-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Cable Assemblies
900-2153300605-ND
Rectangular Cable Assemblies 900-2153300605-ND
6 Position Cable Assembly Rectangular Socket to Socket 1.64' (500.00mm)

6 Position Cable Assembly Rectangular Socket to Socket 1.64' (500.00mm)

Buy Now Datasheet
Wire to Board Cables - 2387641 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire to Board Cables
2387641
Wire to Board Cables 2387641
6 CKT OVERMOLDED MINIFIT

6 CKT OVERMOLDED MINIFIT

Supplier's Site
Cable Assy, 6P Rcpt-Rcpt, 500Mm; Connector To Connector Molex - 99AJ5538 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 6P Rcpt-Rcpt, 500Mm; Connector To Connector Molex
99AJ5538
Cable Assy, 6P Rcpt-Rcpt, 500Mm; Connector To Connector Molex 99AJ5538
CABLE ASSY, 6P RCPT-RCPT, 500MM; Connector to Connector:Mini-Fit Jr. Receptacle to Mini-Fit Jr. Receptacle; No. of Positions:6Positions ; Connector Pitch:4.2mm; No. of Rows:1 Row; Cable Length - Metric:500mm; Wire Gauge:16AWG RoHS Compliant: Yes

CABLE ASSY, 6P RCPT-RCPT, 500MM; Connector to Connector:Mini-Fit Jr. Receptacle to Mini-Fit Jr. Receptacle; No. of Positions:6Positions; Connector Pitch:4.2mm; No. of Rows:1 Row; Cable Length - Metric:500mm; Wire Gauge:16AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 900-2153300605-ND 2387641 99AJ5538
Product Name Rectangular Cable Assemblies Wire to Board Cables Cable Assy, 6P Rcpt-Rcpt, 500Mm; Connector To Connector Molex
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

10+10 Pos. Male DIL 26 AWG Cable Assembly, 300mm, twisted pair single-end, Screw-Lok - G125-MD12005M1-0300L - Harwin Plc
Specs
Cable Type Twisted Pair
Gender Male-Male
Standards / Certifications RoHS
View Details
Male BNC Breakout to XH Macro-Hooks - 1010XH - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.2500 to 0.7500 ft (0.7620 to 2.29 dm)
Connector Type BNC
View Details
Accessories, Gate leads - GATELEAD PB34-70 G2K2 - Infineon Technologies AG
Specs
Standards / Certifications RoHS
View Details