Molex Rectangular Cable Assemblies 2153300510

Description
5 Position Cable Assembly Rectangular Socket to Socket 3.28' (1.00m)
Request a Quote Datasheet
Description
5 Position Cable Assembly Rectangular Socket to Socket 3.28' (1.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Cable Assemblies - 900-2153300510-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Cable Assemblies
900-2153300510-ND
Rectangular Cable Assemblies 900-2153300510-ND
5 Position Cable Assembly Rectangular Socket to Socket 3.28' (1.00m)

5 Position Cable Assembly Rectangular Socket to Socket 3.28' (1.00m)

Buy Now Datasheet
Cable Assy, 5P Rcpt-Rcpt, 1M; Connector To Connector Molex - 99AJ5534 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 5P Rcpt-Rcpt, 1M; Connector To Connector Molex
99AJ5534
Cable Assy, 5P Rcpt-Rcpt, 1M; Connector To Connector Molex 99AJ5534
CABLE ASSY, 5P RCPT-RCPT, 1M; Connector to Connector:Mini-Fit Jr. Receptacle to Mini-Fit Jr. Receptacle; No. of Positions:5Positions ; Connector Pitch:4.2mm; No. of Rows:1 Row; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft RoHS Compliant: Yes

CABLE ASSY, 5P RCPT-RCPT, 1M; Connector to Connector:Mini-Fit Jr. Receptacle to Mini-Fit Jr. Receptacle; No. of Positions:5Positions; Connector Pitch:4.2mm; No. of Rows:1 Row; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 900-2153300510-ND 99AJ5534
Product Name Rectangular Cable Assemblies Cable Assy, 5P Rcpt-Rcpt, 1M; Connector To Connector Molex
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

BMW 10pins overmolded to OBDII female - QLC16063 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P020002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 102622 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details