Molex Rectangular Cable Assemblies 2153300420

Description
4 Position Cable Assembly Rectangular Socket to Socket 6.56' (2.00m)
Request a Quote Datasheet
Description
4 Position Cable Assembly Rectangular Socket to Socket 6.56' (2.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Cable Assemblies - 900-2153300420-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Cable Assemblies
900-2153300420-ND
Rectangular Cable Assemblies 900-2153300420-ND
4 Position Cable Assembly Rectangular Socket to Socket 6.56' (2.00m)

4 Position Cable Assembly Rectangular Socket to Socket 6.56' (2.00m)

Buy Now Datasheet
Wire to Board Cables - 2387637 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire to Board Cables
2387637
Wire to Board Cables 2387637
4 CKT OVERMOLDED MINIFIT

4 CKT OVERMOLDED MINIFIT

Supplier's Site
Cable Assy, 4P Rcpt-Rcpt, 2M; Connector To Connector Molex - 99AJ5530 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 4P Rcpt-Rcpt, 2M; Connector To Connector Molex
99AJ5530
Cable Assy, 4P Rcpt-Rcpt, 2M; Connector To Connector Molex 99AJ5530
CABLE ASSY, 4P RCPT-RCPT, 2M; Connector to Connector:Mini-Fit Jr. Receptacle to Mini-Fit Jr. Receptacle; No. of Positions:4Positions ; Connector Pitch:4.2mm; No. of Rows:1 Row; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft RoHS Compliant: Yes

CABLE ASSY, 4P RCPT-RCPT, 2M; Connector to Connector:Mini-Fit Jr. Receptacle to Mini-Fit Jr. Receptacle; No. of Positions:4Positions; Connector Pitch:4.2mm; No. of Rows:1 Row; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 900-2153300420-ND 2387637 99AJ5530
Product Name Rectangular Cable Assemblies Wire to Board Cables Cable Assy, 4P Rcpt-Rcpt, 2M; Connector To Connector Molex
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Special and adapter cables - M12 - AHT-K8P-M12-S-G-10M-WH-5-X-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 32.81 ft (100 dm)
View Details
Cable Assembly - 60136A20 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC
View Details
Ribbon Cable - 1792567 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Type Flat Cable
Cable Length 0.4987 ft (1.52 dm)
Standards / Certifications RoHS
View Details
8 Pos. Female Receptacle SIL RG316 Right-Angle Cable Assembly, 450mm, single-end, Slotted Jackscrews - M80-FC109B-08-0450L - Harwin Plc
Specs
Cable Type Coaxial
Standards / Certifications RoHS
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details