Molex Wire to Board Cables 2153300310

Description
3 CKT OVERMOLDED MINIFIT
Request a Quote Datasheet
Description
3 CKT OVERMOLDED MINIFIT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire to Board Cables - 2387633 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire to Board Cables
2387633
Wire to Board Cables 2387633
3 CKT OVERMOLDED MINIFIT

3 CKT OVERMOLDED MINIFIT

Supplier's Site
Rectangular Cable Assemblies - 900-2153300310-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Cable Assemblies
900-2153300310-ND
Rectangular Cable Assemblies 900-2153300310-ND
3 Position Cable Assembly Rectangular Socket to Socket 3.28' (1.00m)

3 Position Cable Assembly Rectangular Socket to Socket 3.28' (1.00m)

Buy Now Datasheet
Cable Assy, 3P Rcpt-Rcpt, 1M; Connector To Connector Molex - 99AJ5524 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 3P Rcpt-Rcpt, 1M; Connector To Connector Molex
99AJ5524
Cable Assy, 3P Rcpt-Rcpt, 1M; Connector To Connector Molex 99AJ5524
CABLE ASSY, 3P RCPT-RCPT, 1M; Connector to Connector:Mini-Fit Jr. Receptacle to Mini-Fit Jr. Receptacle; No. of Positions:3Positions ; Connector Pitch:4.2mm; No. of Rows:1 Row; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft RoHS Compliant: Yes

CABLE ASSY, 3P RCPT-RCPT, 1M; Connector to Connector:Mini-Fit Jr. Receptacle to Mini-Fit Jr. Receptacle; No. of Positions:3Positions; Connector Pitch:4.2mm; No. of Rows:1 Row; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 2387633 900-2153300310-ND 99AJ5524
Product Name Wire to Board Cables Rectangular Cable Assemblies Cable Assy, 3P Rcpt-Rcpt, 1M; Connector To Connector Molex
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M8 - 6-pole - A-K6P-M8-R-W-10M-GY-1-X-A-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 32.81 ft (100 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Cable Assembly - 6038A50 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC
View Details
Ribbon Cable - 1792500 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Type Flat Cable
Cable Length 0.1640 ft (0.5000 dm)
Standards / Certifications RoHS
View Details
5+5 Pos. Female DIL 26 AWG Cable Assembly, 300mm, twisted pair single-end, Screw-Lok - G125-FD11005F1-0300L - Harwin Plc
Specs
Cable Type Twisted Pair
Gender Female-Female
Standards / Certifications RoHS
View Details