Molex Rectangular Cable Assemblies 2153300220

Description
2 Position Cable Assembly Rectangular Socket to Socket 6.56' (2.00m)
Request a Quote Datasheet
Description
2 Position Cable Assembly Rectangular Socket to Socket 6.56' (2.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Cable Assemblies - 900-2153300220-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Cable Assemblies
900-2153300220-ND
Rectangular Cable Assemblies 900-2153300220-ND
2 Position Cable Assembly Rectangular Socket to Socket 6.56' (2.00m)

2 Position Cable Assembly Rectangular Socket to Socket 6.56' (2.00m)

Buy Now Datasheet
Cable Assy, 2P Rcpt-Rcpt, 2M; Connector To Connector Molex - 99AJ5520 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 2P Rcpt-Rcpt, 2M; Connector To Connector Molex
99AJ5520
Cable Assy, 2P Rcpt-Rcpt, 2M; Connector To Connector Molex 99AJ5520
CABLE ASSY, 2P RCPT-RCPT, 2M; Connector to Connector:Mini-Fit Jr. Receptacle to Mini-Fit Jr. Receptacle; No. of Positions:2Positions ; Connector Pitch:4.2mm; No. of Rows:1 Row; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft RoHS Compliant: Yes

CABLE ASSY, 2P RCPT-RCPT, 2M; Connector to Connector:Mini-Fit Jr. Receptacle to Mini-Fit Jr. Receptacle; No. of Positions:2Positions; Connector Pitch:4.2mm; No. of Rows:1 Row; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 900-2153300220-ND 99AJ5520
Product Name Rectangular Cable Assemblies Cable Assy, 2P Rcpt-Rcpt, 2M; Connector To Connector Molex
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-3033/104-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
2 suppliers
Semi-Rigid Cable Assemblies: Space Qualified Cables -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details
Ethernet Cable - 102625 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details
Flexible Coaxial Cable 6 GHz - FC645 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details