Molex Wire to Board Cables 2153300205

Description
2 CKT OVERMOLDED MINIFIT
Request a Quote Datasheet
Description
2 CKT OVERMOLDED MINIFIT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire to Board Cables - 2387628 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire to Board Cables
2387628
Wire to Board Cables 2387628
2 CKT OVERMOLDED MINIFIT

2 CKT OVERMOLDED MINIFIT

Supplier's Site
Rectangular Cable Assemblies - 900-2153300205-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Cable Assemblies
900-2153300205-ND
Rectangular Cable Assemblies 900-2153300205-ND
2 Position Cable Assembly Rectangular Socket to Socket 1.64' (500.00mm)

2 Position Cable Assembly Rectangular Socket to Socket 1.64' (500.00mm)

Buy Now Datasheet
Cable Assy, 2P Rcpt-Rcpt, 500Mm; Connector To Connector Molex - 99AJ5518 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 2P Rcpt-Rcpt, 500Mm; Connector To Connector Molex
99AJ5518
Cable Assy, 2P Rcpt-Rcpt, 500Mm; Connector To Connector Molex 99AJ5518
CABLE ASSY, 2P RCPT-RCPT, 500MM; Connector to Connector:Mini-Fit Jr. Receptacle to Mini-Fit Jr. Receptacle; No. of Positions:2Positions ; Connector Pitch:4.2mm; No. of Rows:1 Row; Cable Length - Metric:500mm; Wire Gauge:16AWG RoHS Compliant: Yes

CABLE ASSY, 2P RCPT-RCPT, 500MM; Connector to Connector:Mini-Fit Jr. Receptacle to Mini-Fit Jr. Receptacle; No. of Positions:2Positions; Connector Pitch:4.2mm; No. of Rows:1 Row; Cable Length - Metric:500mm; Wire Gauge:16AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 2387628 900-2153300205-ND 99AJ5518
Product Name Wire to Board Cables Rectangular Cable Assemblies Cable Assy, 2P Rcpt-Rcpt, 500Mm; Connector To Connector Molex
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

Strainsert Cable - Tcsc4 - Strainsert
Specs
Cable Shielding Foil Braid; Foil with overall braid
Rated Temperature -40 to 90 C (-40 to 194 F)
View Details
System cable - 706-3037/304-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details