Molex Wtb Cable, 10Pos, Plug-Free End, 23.6; Connector To Connector Molex 215328-2103

Description
WTB CABLE, 10POS, PLUG-FREE END, 23.6"; Connector to Connector:Mini-Fit Jr. Plug to Free End; No. of Positions:10Position s; Connector Pitch:4.2mm; No. of Rows:2 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6" RoHS Compliant: Yes
Datasheet
Description
WTB CABLE, 10POS, PLUG-FREE END, 23.6"; Connector to Connector:Mini-Fit Jr. Plug to Free End; No. of Positions:10Position s; Connector Pitch:4.2mm; No. of Rows:2 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wtb Cable, 10Pos, Plug-Free End, 23.6; Connector To Connector Molex - 77AH5919 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Cable, 10Pos, Plug-Free End, 23.6; Connector To Connector Molex
77AH5919
Wtb Cable, 10Pos, Plug-Free End, 23.6; Connector To Connector Molex 77AH5919
WTB CABLE, 10POS, PLUG-FREE END, 23.6"; Connector to Connector:Mini-Fit Jr. Plug to Free End; No. of Positions:10Position s; Connector Pitch:4.2mm; No. of Rows:2 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6" RoHS Compliant: Yes

WTB CABLE, 10POS, PLUG-FREE END, 23.6"; Connector to Connector:Mini-Fit Jr. Plug to Free End; No. of Positions:10Positions; Connector Pitch:4.2mm; No. of Rows:2 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 77AH5919
Product Name Wtb Cable, 10Pos, Plug-Free End, 23.6; Connector To Connector Molex
Cable Length 1.97 ft (6 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Custom made OBDII 16pin SR split to four pcs DB9 female - QLC16102 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2015HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 4.92 ft (15 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
HDMI Cables - 102578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 30 ft (91.44 dm)
View Details