Molex Wtb Cable, 6Pos, Plug-Free End, 23.6; Connector To Connector Molex 215328-2063

Description
WTB CABLE, 6POS, PLUG-FREE END, 23.6"; Connector to Connector:Mini-Fit Jr. Plug to Free End; No. of Positions:6Positions ; Connector Pitch:4.2mm; No. of Rows:2 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6" RoHS Compliant: Yes
Datasheet
Description
WTB CABLE, 6POS, PLUG-FREE END, 23.6"; Connector to Connector:Mini-Fit Jr. Plug to Free End; No. of Positions:6Positions ; Connector Pitch:4.2mm; No. of Rows:2 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wtb Cable, 6Pos, Plug-Free End, 23.6; Connector To Connector Molex - 77AH5913 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Cable, 6Pos, Plug-Free End, 23.6; Connector To Connector Molex
77AH5913
Wtb Cable, 6Pos, Plug-Free End, 23.6; Connector To Connector Molex 77AH5913
WTB CABLE, 6POS, PLUG-FREE END, 23.6"; Connector to Connector:Mini-Fit Jr. Plug to Free End; No. of Positions:6Positions ; Connector Pitch:4.2mm; No. of Rows:2 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6" RoHS Compliant: Yes

WTB CABLE, 6POS, PLUG-FREE END, 23.6"; Connector to Connector:Mini-Fit Jr. Plug to Free End; No. of Positions:6Positions; Connector Pitch:4.2mm; No. of Rows:2 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 77AH5913
Product Name Wtb Cable, 6Pos, Plug-Free End, 23.6; Connector To Connector Molex
Cable Length 1.97 ft (6 dm)
Unlock Full Specs
to access all available technical data

Similar Products

2.92 mm to 2.92 mm Test Cable - C50292MM - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
Cable Assembly Options: Amorized/Weatherized/Monocoil/RoHS -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications RoHS
View Details