Molex Wtb Cable, 6Pos, Plug-Free End, 5.9; Connector To Connector Molex 215328-2061

Description
WTB CABLE, 6POS, PLUG-FREE END, 5.9"; Connector to Connector:Mini-Fit Jr. Plug to Free End; No. of Positions:6Positions ; Connector Pitch:4.2mm; No. of Rows:2 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9" RoHS Compliant: Yes
Datasheet
Description
WTB CABLE, 6POS, PLUG-FREE END, 5.9"; Connector to Connector:Mini-Fit Jr. Plug to Free End; No. of Positions:6Positions ; Connector Pitch:4.2mm; No. of Rows:2 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wtb Cable, 6Pos, Plug-Free End, 5.9; Connector To Connector Molex - 77AH5911 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Cable, 6Pos, Plug-Free End, 5.9; Connector To Connector Molex
77AH5911
Wtb Cable, 6Pos, Plug-Free End, 5.9; Connector To Connector Molex 77AH5911
WTB CABLE, 6POS, PLUG-FREE END, 5.9"; Connector to Connector:Mini-Fit Jr. Plug to Free End; No. of Positions:6Positions ; Connector Pitch:4.2mm; No. of Rows:2 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9" RoHS Compliant: Yes

WTB CABLE, 6POS, PLUG-FREE END, 5.9"; Connector to Connector:Mini-Fit Jr. Plug to Free End; No. of Positions:6Positions; Connector Pitch:4.2mm; No. of Rows:2 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 77AH5911
Product Name Wtb Cable, 6Pos, Plug-Free End, 5.9; Connector To Connector Molex
Cable Length 0.4921 ft (1.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M8 - 8-pole - A-K8P-M8-S-W-2M-BK-2-X-A-4 (V2) -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Twisted Pair Cable - 086125-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Stability Cables - SF-24292-MM48LP - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details
Motor cable - NEBM-M40G8-E-5-Q10N-LE8 - Festo Corporation
Specs
Cable Length 16.4 ft (50 dm)
Connector Type M40x1.5
Rated Temperature -50 to 90 C (-58 to 194 F)
View Details