Molex Wtb Cable, 4Pos, Plug-Free End, 5.9; Connector To Connector Molex 215328-2041

Description
WTB CABLE, 4POS, PLUG-FREE END, 5.9"; Connector to Connector:Mini-Fit Jr. Plug to Free End; No. of Positions:4Positions ; Connector Pitch:4.2mm; No. of Rows:2 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9" RoHS Compliant: Yes
Datasheet
Description
WTB CABLE, 4POS, PLUG-FREE END, 5.9"; Connector to Connector:Mini-Fit Jr. Plug to Free End; No. of Positions:4Positions ; Connector Pitch:4.2mm; No. of Rows:2 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wtb Cable, 4Pos, Plug-Free End, 5.9; Connector To Connector Molex - 77AH5908 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Cable, 4Pos, Plug-Free End, 5.9; Connector To Connector Molex
77AH5908
Wtb Cable, 4Pos, Plug-Free End, 5.9; Connector To Connector Molex 77AH5908
WTB CABLE, 4POS, PLUG-FREE END, 5.9"; Connector to Connector:Mini-Fit Jr. Plug to Free End; No. of Positions:4Positions ; Connector Pitch:4.2mm; No. of Rows:2 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9" RoHS Compliant: Yes

WTB CABLE, 4POS, PLUG-FREE END, 5.9"; Connector to Connector:Mini-Fit Jr. Plug to Free End; No. of Positions:4Positions; Connector Pitch:4.2mm; No. of Rows:2 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 77AH5908
Product Name Wtb Cable, 4Pos, Plug-Free End, 5.9; Connector To Connector Molex
Cable Length 0.4921 ft (1.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Mini Displayport Male To Displayport Male Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Product Type DisplayPort; Displayport/ Mini Displayport Type
View Details
ZK2000-2322-0xxx | Sensor cable, PUR, 3 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Standard Cable Assemblies - Bx8SML-Be8418(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-2500/405-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details