Molex Wtb Cable, 2Pos, Plug-Free End, 23.6; Connector To Connector Molex 215328-2023

Description
WTB CABLE, 2POS, PLUG-FREE END, 23.6"; Connector to Connector:Mini-Fit Jr. Plug to Free End; No. of Positions:2Positions ; Connector Pitch:-; No. of Rows:2 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6" RoHS Compliant: Yes
Datasheet
Description
WTB CABLE, 2POS, PLUG-FREE END, 23.6"; Connector to Connector:Mini-Fit Jr. Plug to Free End; No. of Positions:2Positions ; Connector Pitch:-; No. of Rows:2 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wtb Cable, 2Pos, Plug-Free End, 23.6; Connector To Connector Molex - 77AH5907 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Cable, 2Pos, Plug-Free End, 23.6; Connector To Connector Molex
77AH5907
Wtb Cable, 2Pos, Plug-Free End, 23.6; Connector To Connector Molex 77AH5907
WTB CABLE, 2POS, PLUG-FREE END, 23.6"; Connector to Connector:Mini-Fit Jr. Plug to Free End; No. of Positions:2Positions ; Connector Pitch:-; No. of Rows:2 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6" RoHS Compliant: Yes

WTB CABLE, 2POS, PLUG-FREE END, 23.6"; Connector to Connector:Mini-Fit Jr. Plug to Free End; No. of Positions:2Positions; Connector Pitch:-; No. of Rows:2 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 77AH5907
Product Name Wtb Cable, 2Pos, Plug-Free End, 23.6; Connector To Connector Molex
Cable Length 1.97 ft (6 dm)
Unlock Full Specs
to access all available technical data

Similar Products