Molex Wtb Cable, 2Pos, Plug-Free End, 5.9; Connector To Connector Molex 215328-2021

Description
WTB CABLE, 2POS, PLUG-FREE END, 5.9"; Connector to Connector:Mini-Fit Jr. Plug to Free End; No. of Positions:2Positions ; Connector Pitch:-; No. of Rows:2 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9" RoHS Compliant: Yes
Datasheet
Description
WTB CABLE, 2POS, PLUG-FREE END, 5.9"; Connector to Connector:Mini-Fit Jr. Plug to Free End; No. of Positions:2Positions ; Connector Pitch:-; No. of Rows:2 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wtb Cable, 2Pos, Plug-Free End, 5.9; Connector To Connector Molex - 77AH5905 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Cable, 2Pos, Plug-Free End, 5.9; Connector To Connector Molex
77AH5905
Wtb Cable, 2Pos, Plug-Free End, 5.9; Connector To Connector Molex 77AH5905
WTB CABLE, 2POS, PLUG-FREE END, 5.9"; Connector to Connector:Mini-Fit Jr. Plug to Free End; No. of Positions:2Positions ; Connector Pitch:-; No. of Rows:2 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9" RoHS Compliant: Yes

WTB CABLE, 2POS, PLUG-FREE END, 5.9"; Connector to Connector:Mini-Fit Jr. Plug to Free End; No. of Positions:2Positions; Connector Pitch:-; No. of Rows:2 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 77AH5905
Product Name Wtb Cable, 2Pos, Plug-Free End, 5.9; Connector To Connector Molex
Cable Length 0.4921 ft (1.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50NMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
Hand-Formable Cable assemblies: Braided Jacket Cables -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details