Molex Wtb Cable, 8Pos, Plug-Free End, 23.6; Connector To Connector Molex 215328-1083

Description
WTB CABLE, 8POS, PLUG-FREE END, 23.6"; Connector to Connector:Mini-Fit Jr. Plug to Free End; No. of Positions:8Positions ; Connector Pitch:4.2mm; No. of Rows:2 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6" RoHS Compliant: Yes
Datasheet
Description
WTB CABLE, 8POS, PLUG-FREE END, 23.6"; Connector to Connector:Mini-Fit Jr. Plug to Free End; No. of Positions:8Positions ; Connector Pitch:4.2mm; No. of Rows:2 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wtb Cable, 8Pos, Plug-Free End, 23.6; Connector To Connector Molex - 77AH5901 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Cable, 8Pos, Plug-Free End, 23.6; Connector To Connector Molex
77AH5901
Wtb Cable, 8Pos, Plug-Free End, 23.6; Connector To Connector Molex 77AH5901
WTB CABLE, 8POS, PLUG-FREE END, 23.6"; Connector to Connector:Mini-Fit Jr. Plug to Free End; No. of Positions:8Positions ; Connector Pitch:4.2mm; No. of Rows:2 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6" RoHS Compliant: Yes

WTB CABLE, 8POS, PLUG-FREE END, 23.6"; Connector to Connector:Mini-Fit Jr. Plug to Free End; No. of Positions:8Positions; Connector Pitch:4.2mm; No. of Rows:2 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 77AH5901
Product Name Wtb Cable, 8Pos, Plug-Free End, 23.6; Connector To Connector Molex
Cable Length 1.97 ft (6 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 7, Zinc Barrel to Zinc
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SP-TNCA-MM-72 - Maury Microwave
Specs
Application RF
Connector Type TNCA
View Details