Molex Wtb Cable, 8Pos, Plug-Free End, 11.8; Connector To Connector Molex 215328-1082

Description
WTB CABLE, 8POS, PLUG-FREE END, 11.8"; Connector to Connector:Mini-Fit Jr. Plug to Free End; No. of Positions:8Positions ; Connector Pitch:4.2mm; No. of Rows:2 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8" RoHS Compliant: Yes
Datasheet
Description
WTB CABLE, 8POS, PLUG-FREE END, 11.8"; Connector to Connector:Mini-Fit Jr. Plug to Free End; No. of Positions:8Positions ; Connector Pitch:4.2mm; No. of Rows:2 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wtb Cable, 8Pos, Plug-Free End, 11.8; Connector To Connector Molex - 77AH5900 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Cable, 8Pos, Plug-Free End, 11.8; Connector To Connector Molex
77AH5900
Wtb Cable, 8Pos, Plug-Free End, 11.8; Connector To Connector Molex 77AH5900
WTB CABLE, 8POS, PLUG-FREE END, 11.8"; Connector to Connector:Mini-Fit Jr. Plug to Free End; No. of Positions:8Positions ; Connector Pitch:4.2mm; No. of Rows:2 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8" RoHS Compliant: Yes

WTB CABLE, 8POS, PLUG-FREE END, 11.8"; Connector to Connector:Mini-Fit Jr. Plug to Free End; No. of Positions:8Positions; Connector Pitch:4.2mm; No. of Rows:2 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 77AH5900
Product Name Wtb Cable, 8Pos, Plug-Free End, 11.8; Connector To Connector Molex
Cable Length 0.9843 ft (3 dm)
Unlock Full Specs
to access all available technical data

Similar Products

CATLine CAT 6A S - IE Connection Cable -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Application LAN / Ethernet; Networking
Cable Type Cat 5
Cable Shielding Braid; Foil
View Details
USB Data Cable for Meters - CBL05 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
RF Cables And RF Cable Assemblies - NR280 - kTB Solutions
Specs
Application RF
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details