Molex Wtb Cable, 4Pos, Plug-Free End, 23.6; Connector To Connector Molex 215328-1043

Description
WTB CABLE, 4POS, PLUG-FREE END, 23.6"; Connector to Connector:Mini-Fit Jr. Plug to Free End; No. of Positions:4Positions ; Connector Pitch:4.2mm; No. of Rows:2 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6" RoHS Compliant: Yes
Datasheet
Description
WTB CABLE, 4POS, PLUG-FREE END, 23.6"; Connector to Connector:Mini-Fit Jr. Plug to Free End; No. of Positions:4Positions ; Connector Pitch:4.2mm; No. of Rows:2 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wtb Cable, 4Pos, Plug-Free End, 23.6; Connector To Connector Molex - 77AH5895 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Cable, 4Pos, Plug-Free End, 23.6; Connector To Connector Molex
77AH5895
Wtb Cable, 4Pos, Plug-Free End, 23.6; Connector To Connector Molex 77AH5895
WTB CABLE, 4POS, PLUG-FREE END, 23.6"; Connector to Connector:Mini-Fit Jr. Plug to Free End; No. of Positions:4Positions ; Connector Pitch:4.2mm; No. of Rows:2 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6" RoHS Compliant: Yes

WTB CABLE, 4POS, PLUG-FREE END, 23.6"; Connector to Connector:Mini-Fit Jr. Plug to Free End; No. of Positions:4Positions; Connector Pitch:4.2mm; No. of Rows:2 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 77AH5895
Product Name Wtb Cable, 4Pos, Plug-Free End, 23.6; Connector To Connector Molex
Cable Length 1.97 ft (6 dm)
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to N-Male Test Cable - C75NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male, N-Male
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
High Performance Cable Assemblies: Lab-Flex® Series -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details