Molex Wtb Cable, 4Pos, Plug-Free End, 11.8; Connector To Connector Molex 215328-1042

Description
WTB CABLE, 4POS, PLUG-FREE END, 11.8"; Connector to Connector:Mini-Fit Jr. Plug to Free End; No. of Positions:4Positions ; Connector Pitch:4.2mm; No. of Rows:2 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8" RoHS Compliant: Yes
Datasheet
Description
WTB CABLE, 4POS, PLUG-FREE END, 11.8"; Connector to Connector:Mini-Fit Jr. Plug to Free End; No. of Positions:4Positions ; Connector Pitch:4.2mm; No. of Rows:2 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wtb Cable, 4Pos, Plug-Free End, 11.8; Connector To Connector Molex - 77AH5894 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Cable, 4Pos, Plug-Free End, 11.8; Connector To Connector Molex
77AH5894
Wtb Cable, 4Pos, Plug-Free End, 11.8; Connector To Connector Molex 77AH5894
WTB CABLE, 4POS, PLUG-FREE END, 11.8"; Connector to Connector:Mini-Fit Jr. Plug to Free End; No. of Positions:4Positions ; Connector Pitch:4.2mm; No. of Rows:2 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8" RoHS Compliant: Yes

WTB CABLE, 4POS, PLUG-FREE END, 11.8"; Connector to Connector:Mini-Fit Jr. Plug to Free End; No. of Positions:4Positions; Connector Pitch:4.2mm; No. of Rows:2 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 77AH5894
Product Name Wtb Cable, 4Pos, Plug-Free End, 11.8; Connector To Connector Molex
Cable Length 0.9843 ft (3 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Honda interface 15P Male to OBD Female molded J1962 16P - QLC16037 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P010001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Coaxial Cable - 100798 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 49.21 ft (150 dm)
View Details